Manufacturer: TE Connectivity
Win Source Part Number: 848069-RZ03-1C4-D024
Series: RZ, SCHRACK
Features: Relay Coil
Package: Tube
Family Name: RZ03
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 63 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 2-1415899-3, -2-1415899-3-SI, -RZ03-1C4-D024-SI, PB1278, -RZ03-1C4-D024-SI-ND
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 24V
General Purpose Relays 1 Form C 24 V 16 A
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 848069-RZ03-1C4-D024 | 79R1654 | RZ03-1C4-D024 | RZ03-1C4-D024 |
| Product Name | Power Relays, Over 2 Amps - RZ03-1C4-D024 | Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |