Manufacturer: Tyco Electronics
Win Source Part Number: 1244822-RZ03-1C4-D01
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
GENERAL PURPOSE RELAYS 1 FORM C
RELAY GEN PURPOSE SPDT 16A 12V
POWER RELAY; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage VDC:-RoHS Compliant: Yes
General Purpose Relays 1 Form C 12 V 16 A
| Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1244822-RZ03-1C4-D012 | PB1277-ND | 1111-RZ03-1C4-D012-ND | RZ03-1C4-D012 | 79R1653 | RZ03-1C4-D012 |
| Product Name | Power Relays, Over 2 Amps - RZ03-1C4-D012 | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Relay Type | General | General | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw |