Win Source Part Number: 1315817-RZ03-1C4-D00
Category: Relays>Power Relays, Over 2 Amps
Series: RZ, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 200 Ohms
Coil Current: 44.4 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 6.3 VDC
Must Release Voltage: 0.9 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: RZ03
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
General Purpose Relays 1FormC-C/O 9V 12A at 250V
RELAY GEN PURPOSE SPDT 16A 9V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1315817-RZ03-1C4-D009 | PB1276-ND | RZ03-1C4-D009 | RZ03-1C4-D009 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 200 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Relay Type | General | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) |