RELAY GEN PURPOSE SPDT 16A 5V
General Purpose Relays 1 Form C 5 V 16 A
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RZ03-1C4-D005 | RZ03-1C4-D005 | 79R1652 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Mounting | Through Hole | PCBoard; Through Hole |