TE Connectivity Power Relay, Spdt, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity RZ03-1C3-D012

Description
POWER RELAY, SPDT, 16A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 16A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity - 25AJ2764 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity
25AJ2764
Power Relay, Spdt, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity 25AJ2764
POWER RELAY, SPDT, 16A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

POWER RELAY, SPDT, 16A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

Supplier's Site
General Purpose Relays - RZ03-1C3-D012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
RZ03-1C3-D012
General Purpose Relays RZ03-1C3-D012
General Purpose Relays 5mm dp 16A 1formC (1CO) AgSn02 12VDC

General Purpose Relays 5mm dp 16A 1formC (1CO) AgSn02 12VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 25AJ2764 RZ03-1C3-D012
Product Name Power Relay, Spdt, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity General Purpose Relays
Features Latching
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data