Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays -Power Relays, Over 2 Amps
Series: RZ, SCHRACK
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 24VDC
Operating Temperature: -40°C ~ 85°C
Contact Material: Silver Nickel (AgNi)
Relay Type: General Purpose
TE Connectivity 1-1415899-7 Power Relay
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 24V
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7917371 | PB1270-ND | RZ03-1A4-D024 | |
| Product Name | Relays -Power Relays, Over 2 Amps | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Approvals | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |