TE Connectivity Relays -Power Relays, Over 2 Amps RZ03-1A4-D012

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays -Power Relays, Over 2 Amps Series: RZ, SCHRACK Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 400VAC - Max
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays -Power Relays, Over 2 Amps Series: RZ, SCHRACK Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 400VAC - Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays -Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays -Power Relays, Over 2 Amps
Relays -Power Relays, Over 2 Amps
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays -Power Relays, Over 2 Amps Series: RZ, SCHRACK Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 400VAC - Max

Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays -Power Relays, Over 2 Amps
Series: RZ, SCHRACK
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1269-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1269-ND
Power Relays, Over 2 Amps PB1269-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RZ03-1A4-D012
Relays - Power Relays, Over 2 Amps RZ03-1A4-D012
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity - 79R1651 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity
79R1651
Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity 79R1651
RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RZ03-1A4-D012
General Purpose Relays RZ03-1A4-D012
General Purpose Relays 1 Form A 12 V 16 A

General Purpose Relays 1 Form A 12 V 16 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1269-ND RZ03-1A4-D012 79R1651 RZ03-1A4-D012
Product Name Relays -Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity General Purpose Relays
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302270480020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay - 700-CFB310H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details