General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
General Purpose Relays 1FormA-NO 9V 12A at 250V
RELAY GEN PURPOSE SPST 16A 9V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1268-ND | RZ03-1A4-D009 | RZ03-1A4-D009 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |