General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relays RZ03-1A3-D005
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2079-ND | RZ03-1A3-D005 | RZ03-1A3-D005 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |