General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 5V
General Purpose Relays 1FormC-C/O 5V 12A at 250V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1271-ND | RZ01-1C4-D005 | RZ01-1C4-D005 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |