General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
RELAY GEN PURPOSE SPST 12A 9V
General Purpose Relays 1FormA-NO 9V 12A at 250V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1264-ND | RZ01-1A4-D009 | RZ01-1A4-D009 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |