TE Connectivity RYA32024 Power Relay
TE Connectivity RYA32024 Power Relay
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 8A 24V
General Purpose Relays 24V 8A 1NC THT POWER RELAY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6804202 | 6804202P | RYA32024-ND | RYA32024 | RYA32024 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |