Win Source Part Number: 1042132-RYA32005
Category: Relays>Power Relays, Over 2 Amps
Series: RY, SCHRACK
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 112 Ohms
Coil Current: 44.6 mA
Operate Time: 9 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): DE1A1B-5V; DE1A-5V; 1393224-7; 8-1419128-1; 1461403-3; ADW1105W1-1393224-4;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1-1393224-4,-1-13932
Base Product Number: RYA3
TE Connectivity RYA32005 Power Relay
TE Connectivity RYA32005 Power Relay
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
RYA32005 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 8A 5V
General Purpose Relays SPST-NO 8A 5VDC Mini PWR PCB Relay
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1042132-RYA32005 | 6804192 | 6804192P | RYA32005-ND | 08H3760 | RYA32005 | RYA32005 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relays, Over 2 Amps | Rya32005 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 112 ohms | ||||||
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Approvals | RoHS | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |