General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
TE Connectivity RYA31024 Power Relay
TE Connectivity RYA31024 Power Relay
RYA31024 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 8A 24V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1741-ND | 6804195 | 6804195P | 81C9354 | RYA31024 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Rya31024 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |