General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
POWER/SIGNAL RELAY 1 FORM A SPST
RELAY GEN PURPOSE SPST 8A 6V
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RYA31006-ND | 1111-RYA31006-ND | RYA31006 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |