TE Connectivity Power Relays RY612024

Description
TE Connectivity RY612024 Power Relay
Request a Quote Datasheet
Description
TE Connectivity RY612024 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6804160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6804160
Power Relays 6804160
TE Connectivity RY612024 Power Relay

TE Connectivity RY612024 Power Relay

Supplier's Site
Power Relays - 6804160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6804160P
Power Relays 6804160P
TE Connectivity RY612024 Power Relay

TE Connectivity RY612024 Power Relay

Supplier's Site
Power Relays - 1355126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1355126
Power Relays 1355126
TE Connectivity RY612024 Power Relay

TE Connectivity RY612024 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - RY612024-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
RY612024-ND
Power Relays, Over 2 Amps RY612024-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RY612024
General Purpose Relays RY612024
General Purpose Relays SPDT 8A 24VDC GEN PURPOSE RELAY

General Purpose Relays SPDT 8A 24VDC GEN PURPOSE RELAY

Buy Now Datasheet
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity - 89C3213 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity
89C3213
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity 89C3213
RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - RY612024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RY612024
Relays - Power Relays, Over 2 Amps RY612024
RELAY GEN PURPOSE SPDT 8A 24V

RELAY GEN PURPOSE SPDT 8A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 6804160 6804160P RY612024-ND RY612024 89C3213 RY612024
Product Name Power Relays Power Relays Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard PCBoard; Through Hole Through Hole
Approvals RoHS RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 F (-40 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data