TE Connectivity RY612012 Power Relay
TE Connectivity RY612012 Power Relay
TE Connectivity RY612012 Power Relay
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 761792-RY612012
Series: RY, SCHRACK
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Features: Sealed - Fully
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 627 Ohms
Coil Current: 19.2mA
Operate Time: 9ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Release Time: 5ms
Coil Power: 230 mW
Family Name: RY612012
Categories: Relays
Turn On Voltage (Maximum): 8.4 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Introduction Date: November 22, 2005
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
POWER RELAY, SPDT, 12VDC, 8A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 8A 12V
General Purpose Relays 8 AMP 12VDC SPDT
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6804167 | 6804167P | PB1737-ND | 761792-RY612012 | 96B4867 | RY612012 | RY612012 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - RY612012 | Power Relay, Spdt, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |