General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
TE Connectivity RY612005 Power Relay
TE Connectivity RY612005 Power Relay
RELAY GEN PURPOSE SPDT 8A 5V
General Purpose Relays SPDT 8A 5VDC 112Ohm Mini PWR PCB Relay
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1736-ND | 1244488 | RY612005 | RY612005 | 48M8046 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Ry612005 Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |