General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 8A 48V
General Purpose Relays SPDT 8A 48VDC Mini PWR PCB Relay
POWER RELAY, SPDT, 48VDC, 8A, THT; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RY611048-ND | RY611048 | RY611048 | 48M8045 | 17AH9301 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Ry611048 Schrack Te Connectivity | Power Relay, Spdt, 48Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |