TE Connectivity Relays Power Relays, Over 2 Amps RY611024

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays Power Relays, Over 2 Amps Series: RY, SCHRACK Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage DC: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 8 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays Power Relays, Over 2 Amps Series: RY, SCHRACK Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage DC: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays Power Relays, Over 2 Amps Series: RY, SCHRACK Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage DC: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 8 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays Power Relays, Over 2 Amps
Series: RY, SCHRACK
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Coil Voltage DC: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 8 A

Buy Now Datasheet
Power Relays, Over 2 Amps - PB997-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB997-ND
Power Relays, Over 2 Amps PB997-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - RY611024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
RY611024
General Purpose Relays RY611024
General Purpose Relays 24VDC SPDT 8A Wash tight

General Purpose Relays 24VDC SPDT 8A Wash tight

Buy Now Datasheet
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity - 29C5433 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity
29C5433
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity 29C5433
RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RY611024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RY611024
Relays - Power Relays, Over 2 Amps RY611024
RELAY GEN PURPOSE SPDT 8A 24V

RELAY GEN PURPOSE SPDT 8A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB997-ND RY611024 29C5433 RY611024
Product Name Relays Power Relays, Over 2 Amps Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA01.1122C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers