General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RY611012 Power Relay
TE Connectivity RY611012 Power Relay
TE Connectivity RY611012 Power Relay
Manufacturer: Tyco Electronics
Win Source Part Number: 1244816-RY611012
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
General Purpose Relays 12VDC SPDT 8A Wash tight
RELAY GEN PURPOSE SPDT 8A 12V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB996-ND | 5129308 | 5129308P | 1244816-RY611012 | RY611012 | RY611012 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relays, Over 2 Amps - RY611012 | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |