General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
TE Connectivity RY531005 Power Relay
TE Connectivity RY531005 Power Relay
TE Connectivity RY531005 Power Relay
General Purpose Relays SPST-NO 8A 5VDC Mini PWR PCB Relay
RELAY GEN PURPOSE SPST 8A 5V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1730-ND | 6804110 | 6804110P | 48M8029 | RY531005 | RY531005 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Ry531005 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw |