TE Connectivity RY213024 Power Relay
TE Connectivity RY213024 Power Relay
TE Connectivity RY213024 Power Relay
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 8A 24V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6804094 | 6804094P | RY213024-ND | 59P3026 | RY213024 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Ry213024 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Approvals | RoHS | RoHS |