General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 8A 12V
RY213012
RY213012 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1726-ND | RY213012 | 35AC3818 | 16R6446 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Ry213012 Potter&brumfield Te Connectivity | Ry213012 Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |