TE Connectivity RY212012 Power Relay
TE Connectivity RY212012 Power Relay
TE Connectivity RY212012 Power Relay
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relays SPDT 8A 12VDC 627Ohm Mini PWR PCB Relay
RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 8A 12V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 6804079 | 6804079P | PB1724-ND | RY212012 | 14M6920 | RY212012 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |