Manufacturer: TE Connectivity
Win Source Part Number: 856367-RY212005
Series: RY, SCHRACK
Features: Relay Coil
Package: Bulk
Family Name: RY21
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 5-1393224-2-ND, 513932242, RY212005-ND, PB1723, 5-1393224-2
TE Connectivity RY212005 Power Relay
TE Connectivity RY212005 Power Relay
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 8A 5V
General Purpose Relays SPDT 8A 5VDC 112Ohm Mini PWR PCB Relay
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 856367-RY212005 | 6804075 | 6804075P | PB1723-ND | RY212005 | RY212005 |
| Product Name | Power Relays, Over 2 Amps - RY212005 | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS |