General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 8A 24V General Purpose Non Latching 10.2mA 24VDC SPDT (1 Form C) 8A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection Through Hole PC Pin Bulk
TE Connectivity RY211024 Power Relay
TE Connectivity RY211024 Power Relay
TE Connectivity RY211024 Power Relay
POWER RELAY, SPDT, 24VDC, 8A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 8A 24V
General Purpose Relays 24VDC SPDT 8A Flux proof
POWER RELAY, SPDT, 24VDC, 8A, THT, REPLACEMENT FOR RY210024. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB995-ND | RY211024 | 6804063 | 6804063P | 17AH9296 | RY211024 | RY211024 | 19123907 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 8A 24V General Purpose Non Latching 10.2mA 24VDC SPDT (1 Form C) 8A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection | Power Relays | Power Relays | Power Relay, Spdt, 24Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay/Socket |
| Relay Type | General | General | ||||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) |