General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RY211012 Power Relay
TE Connectivity RY211012 Power Relay
TE Connectivity RY211012 Power Relay
Manufacturer: TE Connectivity
Win Source Part Number: 855993-RY211012
Series: RY, SCHRACK
Features: Relay Coil
Package: Bulk
Family Name: RY21
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 4-1393224-6-ND, RY211012-ND, 413932246, PB1721, 4-1393224-6
RELAY GEN PURPOSE SPDT 8A 12V
General Purpose Relays 12VDC SPDT 8A Flux proof
POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
RY211012 ROHS COMPLIANT: YES
POWER RELAY, SPDT, 12VDC, 8A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1721-ND | 6804069 | 6804069P | 855993-RY211012 | RY211012 | RY211012 | 13H3090 | 48M8016 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relays, Over 2 Amps - RY211012 | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity | Ry211012 Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | General | ||||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) |