General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
GENERAL PURPOSE RELAYS RY211006
TE Connectivity RY211006 Power Relay
TE Connectivity RY211006 Power Relay
TE Connectivity RY211006 Power Relay
RELAY GEN PURPOSE SPDT 8A 6V
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1720-ND | 1111-RY211006-ND | 6804066 | 6804066P | RY211006 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |