Category: Relays- Power Relays, Over 2 Amps
Manufacturer: TE Connectivity Potter & Brumfield Relays
Series: RY, SCHRACK
Package: Bulk
Coil Current: 44.6 mA
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Form: SPDT (1 Form C)
Termination Style: PC Pin
Seal Rating: Sealed - Flux Protection
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
TE Connectivity RY211005 Power Relay
TE Connectivity RY211005 Power Relay
TE Connectivity RY211005 Power Relay
POWER RELAY, SPDT, 5VDC, 8A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RYII Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 8A 5V
General Purpose Relays SPDT 8A 5VDC 112Ohm Mini PWR PCB Relay
POWER RELAY, SPDT, 8A, 250VAC, TH; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:5VDC; CONTACT CURRENT:8A; PRODUCT RANGE:RYII SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:250V; RELAY TERMINALS:SOLDER; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1719-ND | 6804057 | 6804057P | 16R6445 | RY211005 | RY211005 | 48958059 | |
| Product Name | Relays- Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relay, Spdt, 5Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay/Socket |
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |||
| Relay Type | General | General | ||||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) |