TE Connectivity Power Relays, Over 2 Amps RY210024

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB994-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB994-ND
Power Relays, Over 2 Amps PB994-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1151166-RY210024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1151166-RY210024
Relays - Power Relays, Over 2 Amps 1151166-RY210024
Win Source Part Number: 1151166-RY210024 Category: Relays>Power Relays, Over 2 Amps Series: RY, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 20 Coil Resistance: 2.35 kOhms Coil Current: 10.2 mA Operate Time: 9 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): 3-1393224-8; 3-1393224-8..; RY-210024; RY210024.; RY210024..; RY210024...; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 3-1393224-8,PB994 Base Product Number: RY21 Product Status: Obsolete

Win Source Part Number: 1151166-RY210024
Category: Relays>Power Relays, Over 2 Amps
Series: RY, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 20
Coil Resistance: 2.35 kOhms
Coil Current: 10.2 mA
Operate Time: 9 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): 3-1393224-8; 3-1393224-8..; RY-210024; RY210024.; RY210024..; RY210024...;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 3-1393224-8,PB994
Base Product Number: RY21
Product Status: Obsolete

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RY210024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RY210024
Relays - Power Relays, Over 2 Amps RY210024
RELAY GEN PURPOSE SPDT 8A 24V

RELAY GEN PURPOSE SPDT 8A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB994-ND 1151166-RY210024 RY210024
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 857-152 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay - 700-CFM220EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details