General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 8A 6V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1718-ND | 48M8011 | RY210006 |
| Product Name | Power Relays, Over 2 Amps | Ry210006 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |