TE Connectivity RF Receivers RXM-315-KH3

Description
KH3 RF Receiver ASK, OOK 315MHz -112dBm Castellation Module
Request a Quote Datasheet
Description
KH3 RF Receiver ASK, OOK 315MHz -112dBm Castellation Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXM-315-KH3-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXM-315-KH3-ND
RF Receivers RXM-315-KH3-ND
KH3 RF Receiver ASK, OOK 315MHz -112dBm Castellation Module

KH3 RF Receiver ASK, OOK 315MHz -112dBm Castellation Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXM-315-KH3-ND
Product Name RF Receivers
Device Type Receiver
Features RoHS
Operating Frequency 315 MHz
Bias Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Telecom - SI32193-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details