The RXEF series consists of radial-leaded resettable PTC fuses designed for overcurrent protection in applications such as industrial controls, consumer electronics, and communication devices. Devices are rated for a maximum voltage of 72V DC and have hold currents ranging from 50mA to 3.75A. The RXEF185 variant has a maximum resistance of 0.19 ohms one hour post-trip at 20°C, a trip current of 3.70A, and a power dissipation of 2.10W in the tripped state. All devices in the series feature 0.520mm²/20 AWG leads, are RoHS compliant, lead-free, halogen-free, UL Recognized to UL 1434, CSA Approved to CSA TIL No. CA-3A, TUV Approved to EN 60730-1, and CQC Approved to GB 8898, GB/T 7153, GB 14536.1. The RXEF185-2 variant uses tape and reel packaging, as indicated by the -2 suffix in the part numbering system, but otherwise shares the same electrical and mechanical specifications as the base RXEF185 part.
PTC Resettable Fuse, 0.08ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RXEF185-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.08ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.08ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF185-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF185-2 |
| Product Name | Through-Hole 0.08ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |