The RXEF075 series is a through-hole PTC resettable overcurrent protection device with a maximum voltage rating of 72 V AC or DC and a maximum current rating of 40 A AC or DC. It features a nominal hold current of 0.75 A and an initial resistance of 0.25 to 0.40 ohms at 20°C. The device is encased in cured flame-retardant epoxy polymer compliant with UL94 V-0, and has 24 AWG tin-plated copper leads. It is RoHS compliant, lead-free, and halogen-free. Agency recognitions include UL, CSA, TUV, and CQC.
PTC Resettable Fuse, 0.6ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RXEF075-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.6ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF075-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF075-2 |
| Product Name | Through-Hole 0.6ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |