TE Connectivity ™ Through-Hole 72V 650mA Circuit Protection Fuse RXEF065

Description
Radial Varistor, 72V, 650mA, Through Hole Product overview: RXEF065 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 72V, 650mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 72V, 650mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF065 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial Varistor, 72V, 650mA, Through Hole Product overview: RXEF065 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 72V, 650mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 72V, 650mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF065 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 72V 650mA Circuit Protection Fuse
150-RXEF065
Through-Hole 72V 650mA Circuit Protection Fuse 150-RXEF065
Radial Varistor, 72V, 650mA, Through Hole Product overview: RXEF065 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 72V, 650mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 72V, 650mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF065 can be used for catalog matching and distributor lookup.

Radial Varistor, 72V, 650mA, Through Hole Product overview: RXEF065 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 72V, 650mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 72V, 650mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF065 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RXEF065 - 1244799-RXEF065 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF065
1244799-RXEF065
PTC Resettable Fuses - RXEF065 1244799-RXEF065
Manufacturer: Tyco Electronics Win Source Part Number: 1244799-RXEF065 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1244799-RXEF065
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Fuse;Resettable;0.65A;Dims 0.37x0.2x0.57
Fort Worth, TX, USA
Fuse;Resettable;0.65A;Dims 0.37x0.2x0.57";Epoxy Polymer;Radial;72VDC;PCB
70059860
Fuse;Resettable;0.65A;Dims 0.37x0.2x0.57";Epoxy Polymer;Radial;72VDC;PCB 70059860
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V)
    Benefits
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 150-RXEF065 1244799-RXEF065 70059860
Product Name Through-Hole 72V 650mA Circuit Protection Fuse PTC Resettable Fuses - RXEF065 Fuse;Resettable;0.65A;Dims 0.37x0.2x0.57";Epoxy Polymer;Radial;72VDC;PCB
Fuse Material Polymer, Epoxy Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110331 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 35 amps
View Details
Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details