The RXEF series comprises radial-leaded resettable PPTC overcurrent protection devices with voltage ratings up to 72 V and hold currents from 50 mA to 3.75 A. The RXEF050-2 variant has a hold current of 0.50 A, a trip current of 1.00 A, and a maximum continuous voltage of 72 V DC and AC. It features a maximum resistance of 0.77 Ω at 20°C and 1.17 Ω one hour post-trip, with a 0.205 mm² (24 AWG) lead size. The device is RoHS compliant, halogen-free, and meets UL 1434, CSA TIL No. CA-3A, EN 60730-1, and GB standards. Packaging includes 3,000 units per tape and reel, with marking 'X50' for identification.
PTC Resettable Fuse, 72V, 1A Trip, 500mA Hold, Radial Product overview: RXEF050-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 1A, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 1A, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF050-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF050-2 |
| Product Name | 72V 1A 500mA Circuit Protection Fuse |
| Approvals / Standards | RoHS |