TE Connectivity RF Receivers RXD-433-KH

Description
KH RF Receiver ASK, OOK 433.92MHz -102dBm 5kbps PCB, Surface Mount
Request a Quote Datasheet
Description
KH RF Receiver ASK, OOK 433.92MHz -102dBm 5kbps PCB, Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXD-433-KH-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXD-433-KH-ND
RF Receivers RXD-433-KH-ND
KH RF Receiver ASK, OOK 433.92MHz -102dBm 5kbps PCB, Surface Mount

KH RF Receiver ASK, OOK 433.92MHz -102dBm 5kbps PCB, Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXD-433-KH-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 434 MHz
Data Rate 5 kbps
Bias Current 7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32FP-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - 336-5736-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details