TE Connectivity RF Receivers RXD-418-KH

Description
KH RF Receiver ASK, OOK 418MHz -102dBm 5kbps PCB, Surface Mount
Request a Quote Datasheet
Description
KH RF Receiver ASK, OOK 418MHz -102dBm 5kbps PCB, Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXD-418-KH-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXD-418-KH-ND
RF Receivers RXD-418-KH-ND
KH RF Receiver ASK, OOK 418MHz -102dBm 5kbps PCB, Surface Mount

KH RF Receiver ASK, OOK 418MHz -102dBm 5kbps PCB, Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXD-418-KH-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 418 MHz
Data Rate 5 kbps
Bias Current 7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - SI4769-A41-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details