TE Connectivity RF Receivers RXD-315-KH2

Description
KH2 RF Receiver ASK, OOK 315MHz -112dBm 10kbps PCB, Surface Mount
Request a Quote Datasheet
Description
KH2 RF Receiver ASK, OOK 315MHz -112dBm 10kbps PCB, Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXD-315-KH2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXD-315-KH2-ND
RF Receivers RXD-315-KH2-ND
KH2 RF Receiver ASK, OOK 315MHz -112dBm 10kbps PCB, Surface Mount

KH2 RF Receiver ASK, OOK 315MHz -112dBm 10kbps PCB, Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXD-315-KH2-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 315 MHz
Data Rate 10 kbps
Bias Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4735-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details