TE Connectivity Heat Shrink Tubing RW-200-E-3/4-0-SP

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A132159-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132159-DS-ND
Heat Shrink Tubing A132159-DS-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A132159-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132159-05-ND
Heat Shrink Tubing A132159-05-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A132159-30-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132159-30-ND
Heat Shrink Tubing A132159-30-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Raychem Te Connectivity - 73AC8249 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Raychem Te Connectivity
73AC8249
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Raychem Te Connectivity 73AC8249
HEAT SHRINK TUBING, 19.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.43ft; Length - Metric:30m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.43ft; Length - Metric:30m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A132159-DS-ND A132159-05-ND A132159-30-ND 73AC8249
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Clamping sleeve - EAMH-86-10-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details