TE Connectivity shrink tube RW-200-E-1/8-0-SP

Description
Tubing Elastomers TFIT
Request a Quote Datasheet
Description
Tubing Elastomers TFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - RW-200-E-1/8-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Heat Shrink Tubing - A132157-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132157-01-ND
Heat Shrink Tubing A132157-01-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - A132157-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132157-25-ND
Heat Shrink Tubing A132157-25-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A132157-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132157-05-ND
Heat Shrink Tubing A132157-05-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A132157-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132157-50-ND
Heat Shrink Tubing A132157-50-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Raychem Te Connectivity - 42AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Raychem Te Connectivity
42AC1161
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Raychem Te Connectivity 42AC1161
HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164.05ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164.05ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RW-200-E-1/8-0-SP A132157-01-ND A132157-25-ND A132157-05-ND A132157-50-ND 42AC1161
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details