TE Connectivity ™ Heat Shrink Tubing - RW-200-1/4-0-SP RW-200-1/4-0-SP

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021696-RW-200-1/4-0 -SP Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 100°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 200°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021696-RW-200-1/4-0 -SP Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 100°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 200°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - RW-200-1/4-0-SP
1021696-RW-200-1/4-0-SP
Heat Shrink Tubing - RW-200-1/4-0-SP 1021696-RW-200-1/4-0-SP
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021696-RW-200-1/4-0 -SP Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 100°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 200°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1021696-RW-200-1/4-0-SP
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant
Material: Fluoroelastomer (FKM), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.250" (6.35mm)
Inner Diameter - Recovered: 0.125" (3.18mm)
Recovered Wall Thickness: 0.035" (0.89mm)
Shrink Temperature: 100°C
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -40°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021696-RW-200-1/4-0-SP
Product Name Heat Shrink Tubing - RW-200-1/4-0-SP
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6011A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details