TE Connectivity ™ Heat Shrink Tubing - RW-200-1/2-0-SP RW-200-1/2-0-SP

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021697-RW-200-1/2-0 -SP Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 100°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 200°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021697-RW-200-1/2-0 -SP Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 100°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 200°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - RW-200-1/2-0-SP
1021697-RW-200-1/2-0-SP
Heat Shrink Tubing - RW-200-1/2-0-SP 1021697-RW-200-1/2-0-SP
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021697-RW-200-1/2-0 -SP Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant Material: Fluoroelastomer (FKM), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 100°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 200°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1021697-RW-200-1/2-0-SP
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel Resistant, Impact Resistant, Solvent Resistant
Material: Fluoroelastomer (FKM), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.250" (6.35mm)
Recovered Wall Thickness: 0.035" (0.89mm)
Shrink Temperature: 100°C
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -40°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 483-RW-200-1/2-0-SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
483-RW-200-1/2-0-SP
Cable Assembly 483-RW-200-1/2-0-SP
Heat Shrink Tubing & Sleeves HS-TBG 12.7MM BK PRICE PER FT Product overview: RW-200-1/2-0-SP from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-RW-200-1/2-0-SP can be used for catalog matching and distributor lookup.

Heat Shrink Tubing & Sleeves HS-TBG 12.7MM BK PRICE PER FT Product overview: RW-200-1/2-0-SP from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-RW-200-1/2-0-SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1021697-RW-200-1/2-0-SP 483-RW-200-1/2-0-SP
Product Name Heat Shrink Tubing - RW-200-1/2-0-SP Cable Assembly
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers