TE Connectivity ™ Heat Shrink Tubing - RW-175-E-3/64-X-SP RW-175-E-3/64-X-SP

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973175-RW-175-E-3/64 -X-SP Color: Clear Material: Fluoropolymer Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973175-RW-175-E-3/64 -X-SP Color: Clear Material: Fluoropolymer Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RW-175-E-3/64-X-SP - 973175-RW-175-E-3/64-X-SP - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - RW-175-E-3/64-X-SP
973175-RW-175-E-3/64-X-SP
Heat Shrink Tubing - RW-175-E-3/64-X-SP 973175-RW-175-E-3/64-X-SP
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973175-RW-175-E-3/64 -X-SP Color: Clear Material: Fluoropolymer Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973175-RW-175-E-3/64-X-SP
Color: Clear
Material: Fluoropolymer
Categories: Heat Shrink Tubing
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 973175-RW-175-E-3/64-X-SP
Product Name Heat Shrink Tubing - RW-175-E-3/64-X-SP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details