TE Connectivity Heat-Shrink Tubing, 2 Raychem Te Connectivity RW-175-E-1/8-X-SP

Description
HEAT-SHRINK TUBING, 2:1, 3.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 3.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 09AJ6636 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
09AJ6636
Heat-Shrink Tubing, 2 Raychem Te Connectivity 09AJ6636
HEAT-SHRINK TUBING, 2:1, 3.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09AJ6636
Product Name Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details