TE Connectivity Heat Shrink Tubing RW-175-1/2-X-STK

Description
"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RW-175-1/2-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RW-175-1/2-X-STK-ND
Heat Shrink Tubing 484-RW-175-1/2-X-STK-ND
"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
NB16282001, RW-175-1/2-X-STK MIL-SPEC# M23053/8-008-C - RW-175-1/2-X-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB16282001, RW-175-1/2-X-STK MIL-SPEC# M23053/8-008-C
RW-175-1/2-X-STK
NB16282001, RW-175-1/2-X-STK MIL-SPEC# M23053/8-008-C RW-175-1/2-X-STK
NB16282001, RW-175-1/2-X-STK MIL-SPEC# M23053/8-008-C

NB16282001, RW-175-1/2-X-STK MIL-SPEC# M23053/8-008-C

Buy Now
Tubing, Heat Shrink; 1/2 in. ID; 2:1 Shrink; 48 in. length; Clear - 70100886 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1/2 in. ID; 2:1 Shrink; 48 in. length; Clear
70100886
Tubing, Heat Shrink; 1/2 in. ID; 2:1 Shrink; 48 in. length; Clear 70100886
2:1 Shrink Ratio, -55 to +175 °C, Semi-Rigid Heat Shrinkable Tubings Applications. Especially suitable for applications requiring high-temperature performance, outstanding abrasion resistance and cut-through resistance, or superior chemical and solvent properties. Provides electrical insulation and strain relief of multipin connectors and solder joints. Ideal for applications that require dense packing of components or visual inspection of covered components. Features 2:1 Shrink Ratio Semirigid, Very-Thin-Wall, Highly Flame-Retardant Polyvinylidene Fluoride Tubing High-Temperature Performance That Meets or Exceeds Military and Industrial Standards Protection from Most Industrial Solvents, Fuels and Chemicals UL Recognized, CSA Certified Minimum Shrink Temperature: 155°C Minimum Full Recovery Temp.: 175°C Operating Temperature Range: –55°C to 175°C Recommended Maximum Temperature for Use as a Primary Insulator: 135°C

2:1 Shrink Ratio, -55 to +175 °C, Semi-Rigid Heat Shrinkable Tubings
Applications. Especially suitable for applications requiring high-temperature performance, outstanding abrasion resistance and cut-through resistance, or superior chemical and solvent properties. Provides electrical insulation and strain relief of multipin connectors and solder joints. Ideal for applications that require dense packing of components or visual inspection of covered components.
Features

  • 2:1 Shrink Ratio
  • Semirigid, Very-Thin-Wall, Highly Flame-Retardant Polyvinylidene Fluoride Tubing
  • High-Temperature Performance That Meets or Exceeds Military and Industrial Standards
  • Protection from Most Industrial Solvents, Fuels and Chemicals
  • UL Recognized, CSA Certified
  • Minimum Shrink Temperature: 155°C
  • Minimum Full Recovery Temp.: 175°C
  • Operating Temperature Range: –55°C to 175°C
  • Recommended Maximum Temperature for Use as a Primary Insulator: 135°C
Supplier's Site
Heat Shrink Tubing, 12.7Mm Id, Pvdf, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity - 09J3968 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Pvdf, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity
09J3968
Heat Shrink Tubing, 12.7Mm Id, Pvdf, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity 09J3968
HEAT SHRINK TUBING, 12.7MM ID, PVDF, TRANS, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Length:48" RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PVDF, TRANS, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Length:48" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-RW-175-1/2-X-STK-ND RW-175-1/2-X-STK 70100886 09J3968
Product Name Heat Shrink Tubing NB16282001, RW-175-1/2-X-STK MIL-SPEC# M23053/8-008-C Tubing, Heat Shrink; 1/2 in. ID; 2:1 Shrink; 48 in. length; Clear Heat Shrink Tubing, 12.7Mm Id, Pvdf, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details