TE Connectivity RF Antennas RV24-5RD-MC

Description
2.4GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.485GHz 5.5dBi MC Male Connector Mount
Datasheet
Description
2.4GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.485GHz 5.5dBi MC Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - RV24-5RD-MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RV24-5RD-MC
RF Antennas RV24-5RD-MC
2.4GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.485GHz 5.5dBi MC Male Connector Mount

2.4GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.485GHz 5.5dBi MC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number RV24-5RD-MC
Product Name RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details