The RUEF series consists of radial-leaded resettable PPTC overcurrent protection devices rated for 30 V maximum continuous voltage, with hold currents ranging from 0.90 A to 9.00 A. The RUEF135 variant has a hold current of 1.35 A and a trip current of 2.70 A. All devices in the series feature tin-plated copper-clad steel leads (0.205 mm² / 24 AWG) for models up to RUEF250, and use cured flame-retardant epoxy polymer meeting UL 94V-0. The series is RoHS compliant, lead-free, and halogen-free, with operation temperature range -40°C to 85°C. Packaging options include tape and reel for RUEF135-2, which is specified as having 3,000 units per reel and is marked with U135. Agency approvals include UL, CSA, TÜV, and CQC.
PTC Resettable Fuse 100A 30V T/R Product overview: RUEF135-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF135-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF135-2 |
| Product Name | 100A 30V Circuit Protection Fuse |
| Approvals / Standards | RoHS |