TE Connectivity ™ 4.12 KOHM 10W Resistor RU73X2A4K12LTDF

Description
RES 4.12 KOHM 0.01% 1/10W 0805 Product overview: RU73X2A4K12LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.12 KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.12 KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X2A4K12LTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.12 KOHM 0.01% 1/10W 0805 Product overview: RU73X2A4K12LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.12 KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.12 KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X2A4K12LTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.12 KOHM 10W Resistor - 52-RU73X2A4K12LTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.12 KOHM 10W Resistor
52-RU73X2A4K12LTDF
4.12 KOHM 10W Resistor 52-RU73X2A4K12LTDF
RES 4.12 KOHM 0.01% 1/10W 0805 Product overview: RU73X2A4K12LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.12 KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.12 KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X2A4K12LTDF can be used for catalog matching and distributor lookup.

RES 4.12 KOHM 0.01% 1/10W 0805 Product overview: RU73X2A4K12LTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.12 KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.12 KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RU73X2A4K12LTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RU73X2A4K12LTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RU73X2A4K12LTDF-ND
Chip Resistor - Surface Mount RU73X2A4K12LTDF-ND
4.12 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.12 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315397-RU73X2A4K12LTDF
Resistors - Chip Resistor - Surface Mount 1315397-RU73X2A4K12LTDF
Win Source Part Number: 1315397-RU73X2A4K12L TDF Category: Resistors>Chip Resistor - Surface Mount Series: RU73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.12 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RU73X2A

Win Source Part Number: 1315397-RU73X2A4K12LTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RU73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.12 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RU73X2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-RU73X2A4K12LTDF RU73X2A4K12LTDF-ND 1315397-RU73X2A4K12LTDF
Product Name 4.12 KOHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 4120 ohms 4120 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details